The R5F1037AANA#W0 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.8 to 5.5 V and features a maximum clock speed of 24 MHz, achieving 31 DMIPS performance. The microcontroller includes 16 KB of code flash memory and 2 KB of data flash memory, with a typical rewrite endurance of 1,000,000 cycles. This device supports various low-power modes, including HALT, STOP, and SNOOZE modes, making it suitable for battery-operated devices. It is equipped with a 16-bit timer, multiple serial interfaces (including UART and I²C), and an 8/10-bit A/D converter with up to 11 channels. The operating temperature range is from -40 to +85 °C, which is suitable for both consumer and industrial applications. The microcontroller also features a Direct Memory Access (DMA) controller, on-chip debugging capabilities, and a self-programming function, enhancing its versatility for various embedded applications. Overall, the R5F1037AANA#W0 is a compact and efficient solution for engineers looking for a reliable microcontroller for low-power and general-purpose applications.
IC MCU 16BIT 16KB FLASH 24HWQFN Product overview: R5F1037AANA#W0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1037AANA#W0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379588-R5F1037AANA#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G12
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-HWQFN (4x4)
Base Product Number: R5F1037
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 24MHz
Number of I/O: 18
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 16KB FLASH 24HWQFN
IC MCU 16BIT 16KB FLASH 24HWQFN
16-bit Microcontrollers - MCU RL78G12 16+0/1.5 24WQFN 4x4
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F1037AANA#W0 | 1379588-R5F1037AANA#W0 | R5F1037AANA#W0TR-ND | R5F1037AANA#W0 | R5F1037AANA#W0 | R5F1037AANA#W0 | R5F1037AANA#W0 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| I/O Ports | 22 | 18 | 18 | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad |