IC MCU 16BIT 12KB FLASH 24HWQFN
IC MCU 16BIT 12KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 24-HWQFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10379ANA#05TR-ND | R5F10379ANA#05 | R5F10379ANA#05 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 11x8/10b | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 12 KB |