The R5F10377ANA#25 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd., designed for low-power applications with a power consumption of 63 OºA/MHz. It operates within a voltage range of 1.8 V to 5.5 V and features a maximum clock frequency of 24 MHz, delivering 31 DMIPS performance. The microcontroller includes 4 KB of code flash memory and 2 KB of data flash memory, with a rewrite endurance of approximately 1,000,000 cycles. This device supports various communication interfaces, including up to three channels of simplified SPI, UART, and I²C. It also features a 16-bit timer, an 8/10-bit A/D converter with up to 11 channels, and a direct memory access (DMA) controller with two channels. The operating temperature range is suitable for both consumer and industrial applications, from -40°C to +85°C, with an extended range of -40°C to +105°C for specific industrial applications. The R5F10377ANA#25 is equipped with multiple power management features, including an on-chip power-on reset circuit and a voltage detector. Its architecture supports self-programming capabilities and includes a variety of I/O configurations, making it versatile for different project requirements.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 4KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 24-HWQFN (4x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10377ANA#25-ND | R5F10377ANA#25 | R5F10377ANA#25 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | |
| Bits | Other; A/D 11x8/10b | ||
| RAM | 0.5120 KB | 0.5120 KB | |
| ROM | 4 KB |