The R5F10369ASP#V0 is a 16-bit microcontroller from the RL78/G12 series by Renesas, designed for low-power applications with a power consumption of 63 OºA/MHz. It operates within a voltage range of 1.8 to 5.5 V and features 12 KB of code flash memory, 2 KB of data flash memory, and 256 B to 2 KB of RAM. The microcontroller supports a maximum clock frequency of 24 MHz, achieving 31 DMIPS performance. This device includes a variety of integrated peripherals such as a DMA controller with two channels, multiple serial interfaces (including SPI, UART, and I²C), and a 12-bit interval timer. It also features an 8/10-bit A/D converter with up to 11 channels and an on-chip temperature sensor. The I/O configuration allows for 18 to 26 ports, which can be set to various modes including N-channel open drain and TTL input buffer. Operating temperature ranges from -40 to +85 °C for consumer and industrial applications, with an extended range of -40 to +105 °C for specific industrial applications. The microcontroller also includes power management features such as an on-chip power-on-reset circuit and a voltage detector. This combination of features makes the R5F10369ASP#V0 suitable for a wide range of general-purpose applications where low power consumption and versatility are critical.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 103040-R5F10369ASP#V
Packaging: Tube/Rail
Core Processor: RL78
Number of I/O: 18
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x8/10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10369ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10369ASP#V0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 12KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78/G12 12+0/1 20SSOP 4.4 x 6.5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10369ASP#V0-ND | 103040-R5F10369ASP#V0 | 685-R5F10369ASP#V0 | R5F10369ASP#V0 | R5F10369ASP#V0 | R5F10369ASP#V0 | R5F10369ASP#V0 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F10369ASP#V0 | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 11x8/10b | ||||||
| RAM | 1 KB | 12 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 12 KB |