IC MCU 16BIT 12KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10369ASM#55TR-ND | R5F10369ASM#55 | R5F10369ASM#55 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 11x8/10b | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 12 KB |