Renesas Electronics Corporation Microcontrollers R5F10368ASP#X0

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10368ASP#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10368ASP#X0-ND
Microcontrollers R5F10368ASP#X0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F10368ASP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F10368ASP#X0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F10368ASP#X0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10368ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10368ASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10368ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10368ASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F10368ASP#X0 - 852701-R5F10368ASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10368ASP#X0
852701-R5F10368ASP#X0
Embedded - Embedded - Microcontrollers - R5F10368ASP#X0 852701-R5F10368ASP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 852701-R5F10368ASP#X 0 Series: RL78/G12 Features: series Microcontroller IC Package: Bulk Number of I/O: 14 Part Status: Obsolete Family Name: R5F10368 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 852701-R5F10368ASP#X0
Series: RL78/G12
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 14
Part Status: Obsolete
Family Name: R5F10368
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10368ASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10368ASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10368ASP#X0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F10368ASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10368ASP#X0
Microcontrollers R5F10368ASP#X0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10368ASP#X0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10368ASP#X0
Microcontrollers R5F10368ASP#X0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10368ASP#X0
16-bit Microcontrollers - MCU R5F10368ASP#X0
16-bit Microcontrollers - MCU 16BIT MCU RL78G12 8+0/768B 20SSOP T&R

16-bit Microcontrollers - MCU 16BIT MCU RL78G12 8+0/768B 20SSOP T&R

Buy Now Datasheet
Embedded - Microcontrollers - R5F10368ASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10368ASP#X0
Embedded - Microcontrollers R5F10368ASP#X0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10368ASP#X0-ND 685-R5F10368ASP#X0 852701-R5F10368ASP#X0 R5F10368ASP#X0 R5F10368ASP#X0 R5F10368ASP#X0 R5F10368ASP#X0 R5F10368ASP#X0
Product Name Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F10368ASP#X0 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 11x8/10b
RAM 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details