The R5F10368ASP#55 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd. It operates at a frequency of up to 24 MHz and features 8 KB of flash memory, making it suitable for various general-purpose applications. The device supports a wide voltage range of 1.8 V to 5.5 V, allowing for low-power operation with a consumption of 63 OºA/MHz. This microcontroller includes multiple integrated peripherals such as a DMA controller with two channels, a 16-bit timer with up to eight channels, and an 8/10-bit A/D converter with up to 11 channels. It also offers several serial communication interfaces, including simplified SPI, UART, and I²C, enhancing its versatility in different applications. The R5F10368ASP#55 is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications. Its compact package options include LSSOP20 and TSSOP20, facilitating integration into space-constrained designs. Overall, this microcontroller is a reliable choice for engineers seeking a low-power, feature-rich solution for their projects.
IC MCU 16BIT 8KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10368ASP#55 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10368ASP#55 can be used for catalog matching and distributor lookup.
Win Source Part Number: 964281-R5F10368ASP#5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Bulk
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10368
IC MCU 16BIT 8KB FLASH 20LSSOP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 8K LSSOP20 -40TO+85C
IC MCU 16BIT 8KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10368ASP#55CT-ND | 685-R5F10368ASP#55 | 964281-R5F10368ASP#55 | R5F10368ASP#55 | R5F10368ASP#55 | R5F10368ASP#55 | R5F10368ASP#55 | R5F10368ASP#55 |
| Product Name | Microcontrollers | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 11x8/10b | |||||||
| RAM | 0.7680 KB | 0.7680 KB | 8 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 8 KB | 8 KB |