IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10367ASP#55 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10367ASP#55 can be used for catalog matching and distributor lookup.
Win Source Part Number: 974540-R5F10367ASP#5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10367
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78/G12 MCU 4K/0.5K 20SSOP -40_+85C T&R
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10367ASP#55 | 974540-R5F10367ASP#55 | R5F10367ASP#55-ND | R5F10367ASP#55 | R5F10367ASP#55 | R5F10367ASP#55 | R5F10367ASP#55 |
| Product Name | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 0.5120 KB | 4 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 4 KB | 4 KB | |||||
| ROM Type | ROM; ROM | Flash; FLASH | Flash | Flash; FLASH |