Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F102AAASP#V0 R5F102AAASP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792903-R5F102AAASP#V 0 Series: RL78/G12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F102AA Categories: Integrated Circuits (ICs) Manufacturer Package: 30-LSSOP Alternative Parts (Cross-Reference): R5F102AAASP; R5F102AAGSP#V0; R5F102AAGSP#X0; Introduction Date: March 29, 2012 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 210
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792903-R5F102AAASP#V 0 Series: RL78/G12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F102AA Categories: Integrated Circuits (ICs) Manufacturer Package: 30-LSSOP Alternative Parts (Cross-Reference): R5F102AAASP; R5F102AAGSP#V0; R5F102AAGSP#X0; Introduction Date: March 29, 2012 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F102AAASP#V0 - 792903-R5F102AAASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F102AAASP#V0
792903-R5F102AAASP#V0
Embedded - Embedded - Microcontrollers - R5F102AAASP#V0 792903-R5F102AAASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792903-R5F102AAASP#V 0 Series: RL78/G12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F102AA Categories: Integrated Circuits (ICs) Manufacturer Package: 30-LSSOP Alternative Parts (Cross-Reference): R5F102AAASP; R5F102AAGSP#V0; R5F102AAGSP#X0; Introduction Date: March 29, 2012 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 210

Manufacturer: Renesas Electronics America
Win Source Part Number: 792903-R5F102AAASP#V0
Series: RL78/G12
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 24MHz
Package: 30-LSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F102AA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-LSSOP
Alternative Parts (Cross-Reference): R5F102AAASP; R5F102AAGSP#V0; R5F102AAGSP#X0;
Introduction Date: March 29, 2012
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 210

Buy Now Datasheet
Microcontrollers - R5F102AAASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F102AAASP#V0-ND
Microcontrollers R5F102AAASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F102AAASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F102AAASP#V0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F102AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, 24Mhz, Lssop-30; Product Range Renesas - 84AC2605 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Lssop-30; Product Range Renesas
84AC2605
Mcu, 16Bit, 24Mhz, Lssop-30; Product Range Renesas 84AC2605
MCU, 16BIT, 24MHZ, LSSOP-30; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:30Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, LSSOP-30; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:30Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F102AAASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F102AAASP#V0
Embedded - Microcontrollers R5F102AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F102AAASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F102AAASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F102AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F102AAASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102AAASP#V0
Microcontrollers R5F102AAASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - R5F102AAASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102AAASP#V0
Microcontrollers R5F102AAASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now
Microcontrollers - R5F102AAASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F102AAASP#V0
Microcontrollers R5F102AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F102AAASP#V0
16-bit Microcontrollers - MCU R5F102AAASP#V0
16-bit Microcontrollers - MCU RL78G12 16+2/2 30SSOP

16-bit Microcontrollers - MCU RL78G12 16+2/2 30SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792903-R5F102AAASP#V0 R5F102AAASP#V0-ND 685-R5F102AAASP#V0 84AC2605 R5F102AAASP#V0 R5F102AAASP#V0 R5F102AAASP#V0 R5F102AAASP#V0 R5F102AAASP#V0 R5F102AAASP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F102AAASP#V0 Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Mcu, 16Bit, 24Mhz, Lssop-30; Product Range Renesas Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 2 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers