Renesas Electronics Corporation 16-bit 16BIT 16KB Embedded Microcontroller MCU R5F102AAASP#50

Description
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F102AAASP#50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F102AAASP#50
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F102AAASP#50
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2347129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347129
Microcontrollers 2347129
16BIT MCU RL78/G12 16K 30LSSOP -40/+85C

16BIT MCU RL78/G12 16K 30LSSOP -40/+85C

Supplier's Site
Microcontrollers - 2347130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347130
Microcontrollers 2347130
16BIT MCU RL78/G12 16K 30LSSOP -40/+85C

16BIT MCU RL78/G12 16K 30LSSOP -40/+85C

Supplier's Site
Microcontrollers - 2347130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347130P
Microcontrollers 2347130P
16BIT MCU RL78/G12 16K 30LSSOP -40/+85C

16BIT MCU RL78/G12 16K 30LSSOP -40/+85C

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F102AAASP#50 - 890984-R5F102AAASP#50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F102AAASP#50
890984-R5F102AAASP#50
Embedded - Embedded - Microcontrollers - R5F102AAASP#50 890984-R5F102AAASP#50
Manufacturer: Renesas Electronics America Win Source Part Number: 890984-R5F102AAASP#5 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP Core Processor: RL78 Speed: 24MHz Package: Reel - TR Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F102 Categories: Integrated Circuits (ICs) Case / Package: 30-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: , R5F102AAASP#50-ND, 559-R5F102AAASP#50TR , 559-R5F102AAASP#50CT , 559-R5F102AAASP#50DK R

Manufacturer: Renesas Electronics America
Win Source Part Number: 890984-R5F102AAASP#50
Series: RL78/G12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
Core Processor: RL78
Speed: 24MHz
Package: Reel - TR
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F102
Categories: Integrated Circuits (ICs)
Case / Package: 30-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: , R5F102AAASP#50-ND, 559-R5F102AAASP#50TR, 559-R5F102AAASP#50CT, 559-R5F102AAASP#50DKR

Buy Now Datasheet
Microcontrollers - 559-R5F102AAASP#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F102AAASP#50TR-ND
Microcontrollers 559-R5F102AAASP#50TR-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - 559-R5F102AAASP#50CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F102AAASP#50CT-ND
Microcontrollers 559-R5F102AAASP#50CT-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - 559-R5F102AAASP#50DKR-ND - DigiKey
Thief River Falls, MN, United States
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - R5F102AAASP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102AAASP#50
Microcontrollers R5F102AAASP#50
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F102AAASP#50
16-bit Microcontrollers - MCU R5F102AAASP#50
16-bit Microcontrollers - MCU RL78G12 16+2/2 30SSOP T&R

16-bit Microcontrollers - MCU RL78G12 16+2/2 30SSOP T&R

Buy Now Datasheet
Microcontrollers - R5F102AAASP#50 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F102AAASP#50
Microcontrollers R5F102AAASP#50
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F102AAASP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F102AAASP#50
Embedded - Microcontrollers R5F102AAASP#50
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F102AAASP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F102AAASP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F102AAASP#50
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F102AAASP#50 2347129 890984-R5F102AAASP#50 559-R5F102AAASP#50TR-ND R5F102AAASP#50 R5F102AAASP#50 R5F102AAASP#50 R5F102AAASP#50 R5F102AAASP#50
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F102AAASP#50 Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface CSI, I2C, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers