Manufacturer: Renesas Electronics America
Win Source Part Number: 844028-R5F102AAASP#3
Series: RL78/G12
Features: series Microcontroller IC
Package: Tray
Number of I/O: 23
Family Name: R5F102
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 210
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAASP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAASP#30 can be used for catalog matching and distributor lookup.
L-END MCU, RL78,16K ROM,2K RAM,LSSOP30
L-END MCU, RL78,16K ROM,2K RAM,LSSOP30
L-END MCU, RL78,16K ROM,2K RAM,LSSOP30
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 16K LSSOP30 -40TO+85C
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
IC MCU 16BIT 16KB FLASH 30LSSOP
IC MCU 16BIT 16KB FLASH 30LSSOP
IC MCU 16BIT 16KB FLASH 30LSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 844028-R5F102AAASP#30 | 685-R5F102AAASP#30 | 2615993P | R5F102AAASP#30-ND | R5F102AAASP#30 | R5F102AAASP#30 | R5F102AAASP#30 | R5F102AAASP#30 | R5F102AAASP#30 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F102AAASP#30 | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| I/O Ports | 23 | 26 | 23 | 23 | |||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| ROM | 16 KB | 16 KB | 16 KB |