The R5F102A8GSP#30 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd., designed for low-power applications with a power consumption of 63 OºA/MHz. It operates within a voltage range of 1.8 to 5.5 V and features 8 KB of flash memory, 2 KB of data flash memory, and 256 B to 2 KB of RAM. The microcontroller supports a maximum clock frequency of 24 MHz, providing 31 DMIPS performance. This device includes a variety of integrated peripherals such as a DMA controller with two channels, multiple serial interfaces (including simplified SPI, UART, and I²C), and a 12-bit interval timer. It also features an 8/10-bit A/D converter with up to 11 channels and an on-chip temperature sensor. The I/O capabilities include 18 to 26 configurable ports, which can be set to various modes including N-channel open drain and TTL input buffer. The operating temperature range is suitable for both consumer and industrial applications, with options for -40 to +85 °C and -40 to +105 °C. The microcontroller also includes power management features such as an on-chip power-on-reset circuit and a voltage detector. Overall, the R5F102A8GSP#30 is suitable for applications requiring efficient power management and a range of integrated functionalities.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
IC MCU 16BIT 8KB FLASH 30LSSOP
IC MCU 16BIT 8KB FLASH 30LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F102A8GSP#30-ND | R5F102A8GSP#30 | R5F102A8GSP#30 | R5F102A8GSP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 8x8/10b | |||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM | 8 KB |