Renesas Electronics Corporation Microcontrollers R5F102A8ASP#V0

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F102A8ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F102A8ASP#V0-ND
Microcontrollers R5F102A8ASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322318-R5F102A8ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322318-R5F102A8ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322318-R5F102A8ASP#V0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322318-R5F102A8ASP# V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RL78 Speed: 24MHz Standard Package: 210 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 30-LSSOP (0.240", 6.10mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F102A8ASPV0 Base Product Number: R5F102 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322318-R5F102A8ASP#V0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RL78
Speed: 24MHz
Standard Package: 210
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 768 x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-LSSOP (0.240", 6.10mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F102A8ASPV0
Base Product Number: R5F102
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F102A8ASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F102A8ASP#V0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F102A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP Product overview: R5F102A8ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102A8ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 30LSSOP Product overview: R5F102A8ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102A8ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F102A8ASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F102A8ASP#V0
Embedded - Microcontrollers R5F102A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP

IC MCU 16BIT 8KB FLASH 30LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F102A8ASP#V0
16-bit Microcontrollers - MCU R5F102A8ASP#V0
16-bit Microcontrollers - MCU RL78G12 8+2/768B 30SSOP

16-bit Microcontrollers - MCU RL78G12 8+2/768B 30SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F102A8ASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F102A8ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F102A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP

IC MCU 16BIT 8KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F102A8ASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F102A8ASP#V0
Microcontrollers R5F102A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP

IC MCU 16BIT 8KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F102A8ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102A8ASP#V0
Microcontrollers R5F102A8ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F102A8ASP#V0-ND 1322318-R5F102A8ASP#V0 685-R5F102A8ASP#V0 R5F102A8ASP#V0 R5F102A8ASP#V0 R5F102A8ASP#V0 R5F102A8ASP#V0 R5F102A8ASP#V0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x8/10b
RAM 0.7680 KB 8 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
ROM 8 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details