Renesas Electronics Corporation 16-bit 16BIT 4KB Embedded Microcontroller MCU R5F102A7ASP#V0

Description
IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F102A7ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102A7ASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F102A7ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102A7ASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-R5F102A7ASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F102A7ASP#V0
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F102A7ASP#V0
IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F102A7ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102A7ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F102A7ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102A7ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F102A7ASP#V0 - 890983-R5F102A7ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F102A7ASP#V0
890983-R5F102A7ASP#V0
Embedded - Embedded - Microcontrollers - R5F102A7ASP#V0 890983-R5F102A7ASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890983-R5F102A7ASP#V 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP Core Processor: RL78 Speed: 24MHz Package: Tray Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F102A Categories: Integrated Circuits (ICs) Case / Package: 30-LSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F102A7ASP#V0-ND, 2832-R5F102A7ASP#V0

Manufacturer: Renesas Electronics America
Win Source Part Number: 890983-R5F102A7ASP#V0
Series: RL78/G12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP
Core Processor: RL78
Speed: 24MHz
Package: Tray
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: R5F102A
Categories: Integrated Circuits (ICs)
Case / Package: 30-LSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 210
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F102A7ASP#V0-ND, 2832-R5F102A7ASP#V0

Buy Now Datasheet
Microcontrollers - R5F102A7ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F102A7ASP#V0-ND
Microcontrollers R5F102A7ASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP

Buy Now
Microcontrollers - R5F102A7ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102A7ASP#V0
Microcontrollers R5F102A7ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F102A7ASP#V0
16-bit Microcontrollers - MCU R5F102A7ASP#V0
16-bit Microcontrollers - MCU RL78G12 4+2/512B 30SSOP

16-bit Microcontrollers - MCU RL78G12 4+2/512B 30SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F102A7ASP#V0 890983-R5F102A7ASP#V0 R5F102A7ASP#V0-ND R5F102A7ASP#V0 R5F102A7ASP#V0
Product Name 16-bit 16BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F102A7ASP#V0 Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 0.5120 KB 4 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
I/O Ports 26 23 23
Package Type Other; Tray SOP; SSOP; Other; 30-LSSOP Other; "30-LSSOP (0.240"", 6.10mm Width)" SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details