IC MCU 16BIT 16KB FLASH 24HWQFN Product overview: R5F1027AANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1027AANA#U0 can be used for catalog matching and distributor lookup.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
Manufacturer: Renesas Electronics America
Win Source Part Number: 792902-R5F1027AANA#U
Series: RL78/G12
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 24MHz
Package: 24-WFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1.5K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F1027A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-HWQFN (4x4)
Alternative Parts (Cross-Reference): R5F1027AANA; R5F1027AANA#YE ; R5F1027AANA#U5 ; R5F1027AANA#W5;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 490
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 16KB FLASH 24HWQFN
16-bit Microcontrollers - MCU STAR RL78/G12 16+2/1.5 24WQFN TRAY
IC MCU 16BIT 16KB FLASH 24HWQFN
IC MCU 16BIT 16KB FLASH 24HWQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F1027AANA#U0 | R5F1027AANA#U0-ND | 792902-R5F1027AANA#U0 | R5F1027AANA#U0 | R5F1027AANA#U0 | R5F1027AANA#U0 | R5F1027AANA#U0 | R5F1027AANA#U0 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F1027AANA#U0 | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| RAM | 1.5 KB | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | |||
| I/O Ports | 22 | 22 | 18 | 18 | ||||
| Package Type | Other; Tray | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad |