IC MCU 16BIT 16KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
R5F1027AAA03NA#U5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1027AAA03NA#U5-ND | R5F1027AAA03NA#U5 | R5F1027AAA03NA#U5 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 11x8/10b | ||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB |
| ROM | 16 KB |