The R5F10279GNA#W5 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd., designed for low-power applications with an operating voltage range of 1.8 to 5.5 V. It features 12 KB of flash memory and operates at a maximum frequency of 24 MHz, achieving 31 DMIPS performance. The microcontroller supports various low-power modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated devices. It includes a Direct Memory Access (DMA) controller with two channels, a 16-bit timer with multiple channels, and an 8/10-bit A/D converter with up to 11 channels. The device also offers multiple serial communication interfaces, including simplified SPI, UART, and I²C. The operating temperature range is from -40 to +85 °C, making it suitable for both consumer and industrial applications. The microcontroller is packaged in a 24-pin HWQFN format, facilitating compact designs.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 12KB FLASH 24HWQFN
IC MCU 16BIT 12KB FLASH 24HWQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10279GNA#W5TR-ND | R5F10279GNA#W5 | R5F10279GNA#W5 | R5F10279GNA#W5 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 11x8/10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 12 KB |