IC MCU 16BIT 4KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 4KB FLASH 24HWQFN
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10277DNA#W5 | R5F10277DNA#W5 | R5F10277DNA#W5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 512 KB | 0.5120 KB | |
| Supply Voltage | 5.5 to 1.8 volts |