Renesas Electronics Corporation Microcontrollers R5F1026AGSP#X0

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F1026AGSP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1026AGSP#X0TR-ND
Microcontrollers R5F1026AGSP#X0TR-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now
Embedded - Microcontrollers - R5F1026AGSP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1026AGSP#X0
Embedded - Microcontrollers R5F1026AGSP#X0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F1026AGSP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1026AGSP#X0
Microcontrollers R5F1026AGSP#X0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1026AGSP#X0
16-bit Microcontrollers - MCU R5F1026AGSP#X0
16-bit Microcontrollers - MCU RL78/G12 16K 1.5K LSSOP20 -40/105C T&R

16-bit Microcontrollers - MCU RL78/G12 16K 1.5K LSSOP20 -40/105C T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1026AGSP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1026AGSP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1026AGSP#X0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F1026AGSP#X0TR-ND R5F1026AGSP#X0 R5F1026AGSP#X0 R5F1026AGSP#X0 R5F1026AGSP#X0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 11x8/10b
RAM 1.5 KB 1.5 KB 1.5 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers