Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1026AASP#35

Description
Win Source Part Number: 959903-R5F1026AASP#3 5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G12 Core Processor: RL78 Speed: 24MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F1026AASP#35 Base Product Number: R5F1026
Request a Quote Datasheet
Description
Win Source Part Number: 959903-R5F1026AASP#3 5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G12 Core Processor: RL78 Speed: 24MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F1026AASP#35 Base Product Number: R5F1026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 959903-R5F1026AASP#35 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
959903-R5F1026AASP#35
Integrated Circuits (ICs) - Embedded - Microcontrollers 959903-R5F1026AASP#35
Win Source Part Number: 959903-R5F1026AASP#3 5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G12 Core Processor: RL78 Speed: 24MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F1026AASP#35 Base Product Number: R5F1026

Win Source Part Number: 959903-R5F1026AASP#35
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1.5K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F1026AASP#35
Base Product Number: R5F1026

Buy Now Datasheet
Microcontrollers - 2347127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347127
Microcontrollers 2347127
16BIT MCU RL78/G12 16K LSSOP20 -40/85C

16BIT MCU RL78/G12 16K LSSOP20 -40/85C

Supplier's Site
Microcontrollers - 2347128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347128P
Microcontrollers 2347128P
16BIT MCU RL78/G12 16K LSSOP20 -40/85C

16BIT MCU RL78/G12 16K LSSOP20 -40/85C

Supplier's Site
Microcontrollers - 2347128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347128
Microcontrollers 2347128
16BIT MCU RL78/G12 16K LSSOP20 -40/85C

16BIT MCU RL78/G12 16K LSSOP20 -40/85C

Supplier's Site
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F1026AASP#35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F1026AASP#35
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F1026AASP#35
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1026AASP#35 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1026AASP#35 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1026AASP#35 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1026AASP#35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F1026AASP#35-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1026AASP#35-ND
Microcontrollers R5F1026AASP#35-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F1026AASP#35 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1026AASP#35
Embedded - Microcontrollers R5F1026AASP#35
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F1026AASP#35 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1026AASP#35
Microcontrollers R5F1026AASP#35
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1026AASP#35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1026AASP#35
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1026AASP#35
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1026AASP#35
16-bit Microcontrollers - MCU R5F1026AASP#35
16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 16K LSSOP20 -40/85C

16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 16K LSSOP20 -40/85C

Buy Now Datasheet
Microcontrollers - R5F1026AASP#35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1026AASP#35
Microcontrollers R5F1026AASP#35
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - R5F1026AASP#35 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
R5F1026AASP#35
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) R5F1026AASP#35
16KB 1.5KB FLASH 18 1.8V~5.5V RL78 24MHz LSSOP-20-4.4mm Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.5KB FLASH 18 1.8V~5.5V RL78 24MHz LSSOP-20-4.4mm Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 959903-R5F1026AASP#35 2347127 685-R5F1026AASP#35 R5F1026AASP#35-ND R5F1026AASP#35 R5F1026AASP#35 R5F1026AASP#35 R5F1026AASP#35 R5F1026AASP#35 R5F1026AASP#35
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 16 Bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 2 KB 16 KB 16 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers