Win Source Part Number: 1383266-R5F10269ASP#
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Bulk
Standard Package: 4,000 pcs
Core Size: 16-Bit
Connectivity: CSI, I²C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: R5F10269
Moisture Sensitivity Level (MSL): 3 (168 Hours)
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10269ASP#55 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10269ASP#55 can be used for catalog matching and distributor lookup.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1383266-R5F10269ASP#55 | R5F10269ASP#55-ND | 685-R5F10269ASP#55 | R5F10269ASP#55 | R5F10269ASP#55 | R5F10269ASP#55 | R5F10269ASP#55 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 12 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 2 KB | 12 KB | 12 KB | ||||
| ROM Type | Flash; FLASH | Flash | ROM; ROM | Flash; FLASH |