Renesas Electronics Corporation Microcontrollers R5F10269ASP#35

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10269ASP#35-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10269ASP#35-ND
Microcontrollers R5F10269ASP#35-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-R5F10269ASP#35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-R5F10269ASP#35
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-R5F10269ASP#35
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10269ASP#35 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10269ASP#35 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10269ASP#35 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10269ASP#35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1019097-R5F10269ASP#35 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1019097-R5F10269ASP#35
Integrated Circuits (ICs) - Embedded - Microcontrollers 1019097-R5F10269ASP#35
Win Source Part Number: 1019097-R5F10269ASP# 35 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G12 Core Processor: RL78 Speed: 24MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10269ASP#35 Base Product Number: R5F10269

Win Source Part Number: 1019097-R5F10269ASP#35
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10269ASP#35
Base Product Number: R5F10269

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10269ASP#35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10269ASP#35
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10269ASP#35
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F10269ASP#35 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10269ASP#35
Embedded - Microcontrollers R5F10269ASP#35
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F10269ASP#35 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10269ASP#35
Microcontrollers R5F10269ASP#35
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F10269ASP#35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10269ASP#35
Microcontrollers R5F10269ASP#35
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10269ASP#35-ND 685-R5F10269ASP#35 1019097-R5F10269ASP#35 R5F10269ASP#35 R5F10269ASP#35 R5F10269ASP#35 R5F10269ASP#35
Product Name Microcontrollers 16-bit 16BIT 12KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 11x8/10b
RAM 1 KB 1 KB 12 KB 1 KB 1 KB 1 KB
ROM 12 KB 12 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products