RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU RL78/G12 4K/512B 20SSOP -40_+105C T&R
IC MCU 16BIT 4KB FLASH 20LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10267GSP#X5-ND | R5F10267GSP#X5 | R5F10267GSP#X5 | R5F10267GSP#X5 | R5F10267GSP#X5 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 11x8/10b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 4 KB |