IC MCU 16BIT 2KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78G12 2+2/256B 20SSOP INDTEMP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
IC MCU 16BIT 2KB FLASH 20LSSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10266DSP#V0 | R5F10266DSP#V0 | R5F10266DSP#V0 | R5F10266DSP#V0 |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 24 MHz | 24 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 14 |