Renesas Electronics Corporation Microcontrollers R5F101SKDFB#30

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F101SKDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F101SKDFB#30-ND
Microcontrollers 559-R5F101SKDFB#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

Buy Now
Microcontrollers - R5F101SKDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101SKDFB#30
Microcontrollers R5F101SKDFB#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101SKDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101SKDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101SKDFB#30
IC MCU 16BIT 384KB FLSH 128LFQFP

IC MCU 16BIT 384KB FLSH 128LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F101SKDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101SKDFB#30
Embedded - Microcontrollers R5F101SKDFB#30
IC MCU 16BIT 384KB FLSH 128LFQFP

IC MCU 16BIT 384KB FLSH 128LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F101SKDFB#30-ND R5F101SKDFB#30 R5F101SKDFB#30 R5F101SKDFB#30
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 26x8/10b
RAM 24 KB 24 KB 24 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details