IC MCU 16BIT 256KB FLASH 100LQFP
IC MCU 16BIT 256KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101PJDFA#30 | R5F101PJDFA#30 | R5F101PJDFA#30 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 20 KB | 20 KB |