IC MCU 16BIT 256KB FLSH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 256KB FLSH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F101PJAFA#10-ND | R5F101PJAFA#10 | R5F101PJAFA#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 20x8/10b | ||
| RAM | 20 KB | 20 KB | 20 KB |
| ROM | 256 KB |