RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU RL78G13 192+0/16 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101PHAFB#30-ND | R5F101PHAFB#30 | R5F101PHAFB#30 | R5F101PHAFB#30 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x8/10b | |||
| RAM | 16 KB | 16 KB | ||
| ROM | 192 KB |