The R5F101PFAFB#50 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation modes. The microcontroller supports a maximum clock frequency of 32 MHz, providing 41 DMIPS performance. This device includes 96 KB of flash memory, 4 KB of data flash memory, and 2 to 32 KB of on-chip RAM. It supports various operating modes, including HALT, STOP, and SNOOZE, to optimize power usage. The architecture is based on a CISC design with a 3-stage pipeline, allowing for flexible instruction execution times. The R5F101PFAFB#50 is equipped with multiple serial interfaces, including simplified SPI, UART, and I²C, along with a range of timers and an 8/10-bit A/D converter with up to 26 channels. It also features a built-in power-on reset circuit and voltage detector for enhanced reliability. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C), making it versatile for various project requirements.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F101PFAFB#50TR-ND | R5F101PFAFB#50 | R5F101PFAFB#50 | R5F101PFAFB#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 20x8/10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 96 KB |