RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
16-bit Microcontrollers - MCU RL78G13 256+8K/20K 80LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 256KB FLASH 80LQFP
IC MCU 16BIT 256KB FLASH 80LQFP
IC MCU 16BIT 256KB FLASH 80LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101MJAFB#30-ND | R5F101MJAFB#30 | R5F101MJAFB#30 | R5F101MJAFB#30 | R5F101MJAFB#30 | R5F101MJAFB#30 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x8/10b | |||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |