The R5F101LEDFB#X0 is a microcontroller from Quarktwin Technology Ltd. designed for low-power applications, featuring a single power supply voltage range of 1.6 to 5.5 V. It operates at a maximum frequency of 32 MHz, delivering 41 DMIPS performance. The device includes 128 KB of flash memory and 8 KB of data flash memory, with a typical rewrite endurance of 1,000,000 cycles. The microcontroller supports various low-power modes, including HALT, STOP, and SNOOZE modes, making it suitable for battery-operated devices. The architecture is based on a CISC design with a 3-stage pipeline, allowing for flexible instruction execution speeds. It features an on-chip debug function, self-programming capabilities, and a variety of serial interfaces, including simplified SPI, UART, and I²C. The device also includes a 12-bit interval timer, a real-time clock, and an 8/10-bit A/D converter with multiple analog input channels. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller is available in various package types, including LFQFP and LSSOP, making it adaptable for different design requirements. This product is well-suited for applications requiring efficient power management and robust performance in a compact form factor.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LQFP
IC MCU 16BIT 64KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101LEDFB#X0-ND | R5F101LEDFB#X0 | R5F101LEDFB#X0 | R5F101LEDFB#X0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |