The R5F101LDAFB#X0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation modes. The microcontroller supports a code flash memory capacity of 64 KB and includes 4 KB of data flash memory, with a typical rewrite endurance of 1,000,000 cycles. This device is built on a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a variety of integrated peripherals such as a DMA controller, multiple serial interfaces (including SPI, UART, and I²C), and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). The R5F101LDAFB#X0 also features on-chip debugging capabilities, power management functions, and a real-time clock, making it suitable for a wide range of general-purpose applications. Its compact package options and extensive functionality make it a versatile choice for engineers looking for a reliable microcontroller solution.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LQFP
IC MCU 16BIT 48KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101LDAFB#X0-ND | R5F101LDAFB#X0 | R5F101LDAFB#X0 | R5F101LDAFB#X0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM | 48 KB |