IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F101LCAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101LCAFA#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263642-R5F101LCAFA#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F101
Product Status: Obsolete
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 32KB FLASH 64LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
16-bit Microcontrollers - MCU RL78/G13 32K/2K 64LQFP 12x12
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F101LCAFA#V0 | 1263642-R5F101LCAFA#V0 | R5F101LCAFA#V0-ND | R5F101LCAFA#V0 | R5F101LCAFA#V0 | R5F101LCAFA#V0 | R5F101LCAFA#V0 | R5F101LCAFA#V0 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | 1.6 to 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |