The R5F101JHAFA#50 is a microcontroller from the RL78/G13 series by Renesas, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16-bit CISC architecture with a 3-stage pipeline, allowing for a maximum clock speed of 32 MHz and achieving 41 DMIPS performance. The device includes 192 KB of flash memory, 8 KB of data flash memory, and 2 KB of on-chip RAM, with a rewrite endurance of 1,000,000 cycles for the data flash. The microcontroller supports various operating modes, including HALT, STOP, and SNOOZE, enhancing its energy efficiency. It features a high-speed on-chip oscillator with selectable frequencies and a wide operating temperature range of -40°C to +105°C, making it suitable for both consumer and industrial applications. The device also includes multiple serial interfaces, timers, an A/D converter with up to 26 channels, and a direct memory access (DMA) controller, providing flexibility for diverse application needs. The R5F101JHAFA#50 is ideal for projects requiring a balance of performance and low power consumption.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 52-LQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 192KB FLASH 52LQFP
IC MCU 16BIT 192KB FLASH 52LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101JHAFA#50-ND | R5F101JHAFA#50 | R5F101JHAFA#50 | R5F101JHAFA#50 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 192 KB |