IC MCU 16BIT 96KB FLASH 48LFQFP
IC MCU 16BIT 96KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101GFDFB#50 | R5F101GFDFB#50 | R5F101GFDFB#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 5.5 to 1.6 volts |