The R5F101GEANA#00 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The device is equipped with 64 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This microcontroller utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes on-chip RAM ranging from 2 to 32 KB and supports self-programming capabilities. The R5F101GEANA#00 also features a high-speed on-chip oscillator with selectable frequencies, a Direct Memory Access (DMA) controller, and multiple serial interfaces including SPI, UART, and I²C. The operating temperature range is suitable for both consumer and industrial applications, with options for -40 to +85°C and -40 to +105°C. The microcontroller also includes an A/D converter with 6 to 26 channels and various timer functionalities. Overall, the R5F101GEANA#00 is designed for general-purpose applications requiring efficient power management and versatile performance.
IC MCU 16BIT 64KB FLASH 48HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 64KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F101GEANA#00TR-ND | R5F101GEANA#00 | R5F101GEANA#00 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 10x8/10b | ||
| RAM | 4 KB | 4 KB | 4 KB |
| ROM | 64 KB |