The R5F101GCANA#U0 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation modes. It operates within a voltage range of 1.6 V to 5.5 V and features a 16 KB code flash memory. The microcontroller is based on a CISC architecture with a 3-stage pipeline, capable of executing instructions at a minimum time of 0.03125 Oºs at 32 MHz. It supports an address space of 1 MB and includes 2 to 32 KB of on-chip RAM. The device offers various power management modes, including HALT, STOP, and SNOOZE, and is equipped with an on-chip debug function and self-programming capabilities. It features a high-speed on-chip oscillator with selectable frequencies from 1 MHz to 32 MHz and operates in ambient temperatures ranging from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller includes multiple serial interfaces, timers, and an A/D converter with 6 to 26 channels, making it suitable for a wide range of general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 32KB FLASH 48HWQFN
16-bit Microcontrollers - MCU RL78/G13 32K/2K 48WQFN 7x7
IC MCU 16BIT 32KB FLASH 48HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101GCANA#U0-ND | R5F101GCANA#U0 | R5F101GCANA#U0 | R5F101GCANA#U0 | R5F101GCANA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |