16-bit Microcontrollers - MCU RL78G13 64+0/4 44LQFP 10x10 INDTEMP
IC MCU 16BIT 64KB FLASH 44LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101FEDFP#V0 | R5F101FEDFP#V0 | R5F101FEDFP#V0 |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 32 MHz | ||
| RAM | 4 KB |