The R5F101FAAFP#30 is a microcontroller from Quarktwin Technology Ltd. designed for low-power applications, operating within a voltage range of 1.6 to 5.5 V. It features a 16-bit RL78 CPU core with a CISC architecture and a 3-stage pipeline, capable of executing instructions at a minimum time of 0.03125 Oºs at 32 MHz. The device includes 16 KB of code flash memory and supports self-programming with a boot swap function. It has an on-chip RAM capacity of 2 to 32 KB and offers data flash memory options of 4 KB to 8 KB, with a typical rewrite endurance of 1,000,000 cycles. The microcontroller supports various operating modes, including HALT, STOP, and SNOOZE, contributing to its ultra-low power consumption of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation. It operates effectively in ambient temperatures ranging from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The device is equipped with multiple serial interfaces, including simplified SPI, UART, and I²C, along with a range of timers and an A/D converter with 6 to 26 channels. The R5F101FAAFP#30 is suitable for applications requiring efficient power management and versatile interfacing capabilities.
Win Source Part Number: 1125787-R5F101FAAFP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F101FAAFP#30
Base Product Number: R5F101
IC MCU 16BIT 16KB FLASH 44LQFP Product overview: R5F101FAAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FAAFP#30 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
16-bit Microcontrollers - MCU RL78/G13 16+0/2 44LQFP 10x10
IC MCU 16BIT 16KB FLASH 44LQFP
IC MCU 16BIT 16KB FLASH 44LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1125787-R5F101FAAFP#30 | 685-R5F101FAAFP#30 | R5F101FAAFP#30-ND | R5F101FAAFP#30 | R5F101FAAFP#30 | R5F101FAAFP#30 | R5F101FAAFP#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts |