The R5F101EHANA#W0 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and a minimal operation current of 0.57 OºA in RTC and LVD modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 to 512 Kbyte code flash memory capacity. The microcontroller is capable of executing instructions at a speed of up to 41 DMIPS at 32 MHz, with a flexible clock frequency selection from 1 MHz to 32 MHz. The device supports a variety of operational modes, including HALT, STOP, and SNOOZE, and features a CISC architecture with a 3-stage pipeline. It includes on-chip RAM ranging from 2 to 32 KB and offers data flash memory options of 4 KB to 8 KB, with a typical rewrite endurance of 1,000,000 cycles. The microcontroller also incorporates a high-speed on-chip oscillator, multiple serial interfaces (including SPI, UART, and I²C), and a range of timers and an A/D converter with up to 26 channels. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F101EHANA#W0 is suitable for various applications requiring efficient power management and robust performance in a compact package.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 192KB FLASH 40HWQFN
IC MCU 16BIT 192KB FLASH 40HWQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F101EHANA#W0TR-ND | R5F101EHANA#W0 | R5F101EHANA#W0 | R5F101EHANA#W0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9x8/10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 192 KB |