RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 96KB FLASH 40HWQFN
16-bit Microcontrollers - MCU RL78/G13 96+0/8 40WQFN 6x6 INDTEMP
IC MCU 16BIT 96KB FLASH 40HWQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101EFDNA#U0-ND | R5F101EFDNA#U0 | R5F101EFDNA#U0 | R5F101EFDNA#U0 | R5F101EFDNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x8/10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 96 KB |