RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 64KB FLASH 40HWQFN
IC MCU 16BIT 64KB FLASH 40HWQFN
16-bit Microcontrollers - MCU RL78/G13 64+0/4 40WQFN 6x6 INDTEMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101EEDNA#U0-ND | R5F101EEDNA#U0 | R5F101EEDNA#U0 | R5F101EEDNA#U0 | R5F101EEDNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x8/10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |