RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 36-WFLGA (4x4)
16-bit Microcontrollers - MCU RL78/G13 48+0/3 36FPLGA 4x4
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 48KB FLASH 36WFLGA
IC MCU 16BIT 48KB FLASH 36WFLGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101CDALA#U0-ND | R5F101CDALA#U0 | R5F101CDALA#U0 | R5F101CDALA#U0 | R5F101CDALA#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 3 KB | 3 KB | 3 KB | ||
| ROM | 48 KB |