IC MCU 16BIT 128KB FLASH 30LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101AGDSP#30 | R5F101AGDSP#30 | R5F101AGDSP#30 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 12 KB | 12 KB |