IC MCU 16BIT 96KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78G13 96+0/8 30SSOP INDTEMP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101AFDSP#V0 | R5F101AFDSP#V0 | R5F101AFDSP#V0 |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 32 MHz | ||
| RAM | 8 KB |