Renesas Electronics Corporation Microcontrollers R5F101AFASP#10

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F101AFASP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F101AFASP#10-ND
Microcontrollers 559-R5F101AFASP#10-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F101AFASP#10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F101AFASP#10
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F101AFASP#10
IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F101AFASP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101AFASP#10 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F101AFASP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101AFASP#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353788-R5F101AFASP#10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353788-R5F101AFASP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353788-R5F101AFASP#10
Win Source Part Number: 1353788-R5F101AFASP# 10 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G13 Package: Tray Product Status: Active Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Base Product Number: R5F101 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 21 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 8x8/10b Oscillator Type: Internal

Win Source Part Number: 1353788-R5F101AFASP#10
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G13
Package: Tray
Product Status: Active
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Base Product Number: R5F101
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 21
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 8x8/10b
Oscillator Type: Internal

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101AFASP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101AFASP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101AFASP#10
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F101AFASP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101AFASP#10
Embedded - Microcontrollers R5F101AFASP#10
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F101AFASP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101AFASP#10
Microcontrollers R5F101AFASP#10
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F101AFASP#10-ND 685-R5F101AFASP#10 1353788-R5F101AFASP#10 R5F101AFASP#10 R5F101AFASP#10 R5F101AFASP#10
Product Name Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 8 KB 8 KB 96 KB 8 KB 8 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details