RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)
IC MCU 16BIT 32KB FLASH 25LGA
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)
16-bit Microcontrollers - MCU RL78G13 32+0K/2KB 25 FLGA Tray
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1018CALA#U0-ND | R5F1018CALA#U0 | R5F1018CALA#U0 | R5F1018CALA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 6x8/10b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 32 KB |