Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F1016AASP#V0 R5F1016AASP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792894-R5F1016AASP#V 0 Series: RL78/G13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 20-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F1016A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): R5F1016AASP; R5F1016AASP#30; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 240
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792894-R5F1016AASP#V 0 Series: RL78/G13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 20-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F1016A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): R5F1016AASP; R5F1016AASP#30; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F1016AASP#V0 - 792894-R5F1016AASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1016AASP#V0
792894-R5F1016AASP#V0
Embedded - Embedded - Microcontrollers - R5F1016AASP#V0 792894-R5F1016AASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792894-R5F1016AASP#V 0 Series: RL78/G13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 20-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F1016A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): R5F1016AASP; R5F1016AASP#30; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 240

Manufacturer: Renesas Electronics America
Win Source Part Number: 792894-R5F1016AASP#V0
Series: RL78/G13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 20-LSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F1016A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): R5F1016AASP; R5F1016AASP#30;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 240

Buy Now Datasheet
Microcontrollers - R5F1016AASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1016AASP#V0-ND
Microcontrollers R5F1016AASP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F1016AASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F1016AASP#V0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F1016AASP#V0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1016AASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1016AASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1016AASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1016AASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F1016AASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1016AASP#V0
Microcontrollers R5F1016AASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now
Microcontrollers - R5F1016AASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1016AASP#V0
Microcontrollers R5F1016AASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Microcontrollers - R5F1016AASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1016AASP#V0
Microcontrollers R5F1016AASP#V0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F1016AASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1016AASP#V0
Embedded - Microcontrollers R5F1016AASP#V0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1016AASP#V0
16-bit Microcontrollers - MCU R5F1016AASP#V0
16-bit Microcontrollers - MCU RL78G13 16+0/2 20SSOP

16-bit Microcontrollers - MCU RL78G13 16+0/2 20SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1016AASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1016AASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1016AASP#V0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas - 29AH1260 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas
29AH1260
Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas 29AH1260
MCU, 16BIT, 32MHZ, LSSOP-20; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LSSOP-20; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792894-R5F1016AASP#V0 R5F1016AASP#V0-ND 685-R5F1016AASP#V0 R5F1016AASP#V0 R5F1016AASP#V0 R5F1016AASP#V0 R5F1016AASP#V0 R5F1016AASP#V0 29AH1260
Product Name Embedded - Embedded - Microcontrollers - R5F1016AASP#V0 Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers