RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 512KB FLASH 128LQFP Product overview: R5F100SLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100SLAFB#V0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318660-R5F100SLAFB#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: RL78
Speed: 32MHz
Standard Package: 72
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 110
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 26x8/10b
Oscillator Type: Internal
Supplier Device Package: 128-LFQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 128-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F100SLAFBV0
Base Product Number: R5F100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 128-LFQFP (14x20)
16-bit Microcontrollers - MCU RL78/G13 FL512K LQFP128 -40TO+85C
IC MCU 16BIT 512KB FLASH 128LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100SLAFB#V0-ND | 685-R5F100SLAFB#V0 | 1318660-R5F100SLAFB#V0 | R5F100SLAFB#V0 | R5F100SLAFB#V0 | R5F100SLAFB#V0 |
| Product Name | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 26x8/10b | |||||
| RAM | 32 KB | 32 KB | 512 KB | 32 KB | ||
| ROM | 512 KB | 8 KB |