Renesas Electronics Corporation Microcontrollers R5F100SJDFB#X0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100SJDFB#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100SJDFB#X0TR-ND
Microcontrollers 559-R5F100SJDFB#X0TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

Buy Now
Embedded - Microcontrollers - R5F100SJDFB#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100SJDFB#X0
Embedded - Microcontrollers R5F100SJDFB#X0
IC MCU 16BIT 256KB FLSH 128LFQFP

IC MCU 16BIT 256KB FLSH 128LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F100SJDFB#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100SJDFB#X0
Microcontrollers R5F100SJDFB#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100SJDFB#X0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100SJDFB#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100SJDFB#X0
IC MCU 16BIT 256KB FLSH 128LFQFP

IC MCU 16BIT 256KB FLSH 128LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100SJDFB#X0TR-ND R5F100SJDFB#X0 R5F100SJDFB#X0 R5F100SJDFB#X0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 26x8/10b
RAM 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details